MM-90-2M详情
Cooper MM-90-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Angle
90 °
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
组成
Metallic
连接类型
Male to Male Thread
0个相似型号
MM-90-2M拓展信息
FF-45-8
Cooper
FF-90-1M
Cooper
GUFS-2-EX
Cooper
GUFS-2M
Cooper
GUMFS-2-EX
Cooper
GUMFS-2M-EX
Cooper
GUML-2-EX
Cooper
MF-45-1M-EX
Cooper
MF-45-2-EX
Cooper
MF-45-2
Cooper








哦! 它是空的。