ZN211-EX-MG详情
Cooper ZN211-EX-MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Minimum Cable Diameter (mm)
19.05 mm
Maximum Cable Diameter (mm)
22.23 mm
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
Cable Style
Round
Angle
90 Degrees
组成
Metallic
0个相似型号
ZN211-EX-MG拓展信息
SHC1038SS
Cooper
ZS617
Cooper
ZN210-EX-MG
Cooper
ZS311CR-EX
Cooper
SHC1089
Cooper
SHC1024SS
Cooper
ZS103-EX
Cooper
074093542
Cooper
VHC1023
Cooper
VHC1022ZP
Cooper








哦! 它是空的。