ZS208-EX-MG详情
Cooper ZS208-EX-MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
9.53 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
系列
*
零件状态
Obsolete
组成
Metallic
0个相似型号
ZS208-EX-MG拓展信息








哦! 它是空的。