ZS313CR详情
Cooper ZS313CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
28.58 mm
Minimum Cable Diameter (mm)
25.4 mm
Angle
Straight
Manufacturer Part Number
ZS313CR
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
0个相似型号
ZS313CR拓展信息
SHC1038SS
Cooper
ZS617
Cooper
ZN210-EX-MG
Cooper
ZS311CR-EX
Cooper
SHC1089
Cooper
SHC1024SS
Cooper
ZS103-EX
Cooper
074093542
Cooper
VHC1023
Cooper
VHC1022ZP
Cooper








哦! 它是空的。