ZS823详情
Cooper ZS823重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Lead Free Status / RoHS Status
--
Maximum Cable Diameter (mm)
55.58 mm
Minimum Cable Diameter (mm)
52.37 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
组成
Metallic
ZS823拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。