CUI Devices ITM-DOPA-B-02
- 收藏
- 对比
ITM-DOPA-B-02
589-ITM-DOPA-B-02
评估和演示板及套件
--
大陆
立即发货

ITM-DOPA-B-02 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from CUI Devices stock available at utmel
1最小包装量--
ITM-DOPA-B-02详情
CUI Devices ITM-DOPA-B-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
PPAP
Unknown
Supported Device
ATSAMD21G18A
Supported Device Technology
Microcontroller
Operating Systems
Win 7
JTAG Support
无
Audio Interfaces
无
Main Program Memory Type
Flash
Daughter Cards
有
零件状态
活跃
类型
发展委员会
内存大小
32KB
程序存储器类型
Flash
程序内存大小
256KB
USB
1
ITM-DOPA-B-02拓展信息







哦! 它是空的。