CUI Devices MC27561-DRAGONFLY
- 收藏
- 对比
MC27561-DRAGONFLY
589-MC27561-DRAGONFLY
评估和演示板及套件
--
大陆
立即发货

MC27561-DRAGONFLY datasheet pdf and Evaluation and Demonstration Boards and Kits product details from CUI Devices stock available at utmel
1最小包装量--
MC27561-DRAGONFLY详情
CUI Devices MC27561-DRAGONFLY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
PPAP
Unknown
Supported Device
ATSAMD21J18A
Supported Device Technology
Microcontroller
I2C
1
UART
1
Operating Systems
Win 7
JTAG Support
无
Audio Interfaces
无
Main Program Memory Type
EEPROM/Flash
Daughter Cards
有
零件状态
活跃
类型
发展委员会
内存大小
32KB
程序存储器类型
EEPROM/Flash
程序内存大小
32KB/256KB
USB
1
SPI,SPI
1
MC27561-DRAGONFLY拓展信息







哦! 它是空的。