CUI Devices MC27651-BEE
- 收藏
- 对比
MC27651-BEE
589-MC27651-BEE
评估和演示板及套件
--
大陆
立即发货

MC27651-BEE datasheet pdf and Evaluation and Demonstration Boards and Kits product details from CUI Devices stock available at utmel
1最小包装量--
MC27651-BEE详情
CUI Devices MC27651-BEE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Daughter Cards
有
Main Program Memory Type
Flash
Audio Interfaces
无
JTAG Support
无
Operating Systems
Win 7
UART
1
I2C
1
Supported Device Technology
Microcontroller
Supported Device
ATSAMD21J1864
EU RoHS
Compliant
零件状态
Unconfirmed
类型
发展委员会
内存大小
40KB
程序存储器类型
Flash
程序内存大小
256KB
USB
1
[医]GPIO
2
SPI,SPI
1
MC27651-BEE拓展信息







哦! 它是空的。