Cypress Semiconductor CY8CTST110-00PVXI
- 收藏
- 对比
CY8CTST110-00PVXI
603-CY8CTST110-00PVXI
集成电路(IC)
--
大陆
立即发货

TrueTouch Single-Touch Touchscreen Controlle
1最小包装量--
CY8CTST110-00PVXI详情
Cypress Semiconductor CY8CTST110-00PVXI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
56
Manufacturer Part Number
CY8CTST110-00PVXI
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS INC
Part Package Code
SSOP
Package Description
,
Risk Rank
5.78
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
56
JESD-30代码
R-PDSO-G56
资历状况
COMMERCIAL
CY8CTST110-00PVXI拓展信息
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor







哦! 它是空的。