Cypress Semiconductor MB95F698KPMC2-G-UNE2
- 收藏
- 对比
MB95F698KPMC2-G-UNE2
603-MB95F698KPMC2-G-UNE2
集成电路(IC)
--
大陆
立即发货

MB95F698KPMC2-G-UNE2 datasheet pdf and Integrated Circuits (ICs) product details from Cypress Semiconductor stock available at utmel
1最小包装量--
MB95F698KPMC2-G-UNE2详情
Cypress Semiconductor MB95F698KPMC2-G-UNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MB95F698KPMC2-G-UNE2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.73
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER
MB95F698KPMC2-G-UNE2拓展信息
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor







哦! 它是空的。