Cypress Semiconductor WM71008-NBSD-DA
- 收藏
- 对比
WM71008-NBSD-DA
603-WM71008-NBSD-DA
集成电路(IC)
--
大陆
立即发货

RFID Transponders 8Kbit Secure FRAM Gen-2 RFID Access
1最小包装量--
WM71008-NBSD-DA详情
Cypress Semiconductor WM71008-NBSD-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
WM71008-NBSD-DA
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RAMTRON INTERNATIONAL CORP
Part Package Code
DFN
Package Description
,
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
小概要
HTS代码
8542.32.00.71
端子位置
DUAL
终端形式
无铅
Reach合规守则
unknown
引脚数量
8
JESD-30代码
S-PDSO-N8
资历状况
不合格
内存IC类型
存储器电路
WM71008-NBSD-DA拓展信息
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor







哦! 它是空的。