DLM2详情
DEGSON DLM2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
PC
Flame retardant grade, in line with UL94
V2
Relative humidity (storage/transport)
25%~75%
Ambient temperature
-40℃...105℃
RoHS
No excessive harmful substances
Number of positions
1
color
Transparent color
width
9.5mm
REACh SVHC
Lead 7439-92-1
0个相似型号
DLM2拓展信息



















哦! 它是空的。