ZB4详情
DEGSON ZB4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
PA
Flame retardant grade, in line with UL94
V0
Number of potentials
10
spacing
4.25mm
lettering field size
3.65X10.7mm
Relative humidity (storage/transport)
25%~75%
Ambient temperature
-40℃...105℃
RoHS
No excessive harmful substances
color
White
REACh SVHC
Lead 7439-92-1
ZB4拓展信息



















哦! 它是空的。