EEA10详情
DEGSON EEA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
PA
Flame retardant grade, in line with UL94
V0
Number of potentials
5
spacing
10mm
Relative humidity (storage/transport)
25%~75%
Ambient temperature
-40℃...105℃
RoHS
No excessive harmful substances
color
Yellow
REACh SVHC
Lead 7439-92-1
0个相似型号
EEA10拓展信息



















哦! 它是空的。