K154-00Z(H)详情
DEGSON K154-00Z(H)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Torque
2N.m
Type of installation
PCB welding
Number of potentials
1
Pluggable or not
no
Environmental items
Compliant with REACH/RoHS
Contact Materials
steel
Contact zone metal surface
tin-plated
Packing unit
200
Products weight (without packaging)
2.93
screw thread
M3
Connection method
Screw connection
过程
Wave soldering/manual soldering
K154-00Z(H)拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。