DEGSON ELECTRONICS D10A-SF-1L-CV-PG13.5
- 收藏
- 对比
D10A-SF-1L-CV-PG13.5
637-D10A-SF-1L-CV-PG13.5
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

Enclosure: for HDC connectors; size D10A; with latch; with cover
1最小包装量--
D10A-SF-1L-CV-PG13.5详情
DEGSON ELECTRONICS D10A-SF-1L-CV-PG13.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Case
size D10A
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system
with latch
Connector variant
with cover
Spatial orientation
angled
Enclosure material
aluminium alloy
Gland thread
PG13,5
Insert mounting
49.5x16mm
Colour
grey
Gross weight
203.33g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
Flammability rating
UL94V-0
D10A-SF-1L-CV-PG13.5拓展信息
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS







哦! 它是空的。