DEGSON ELECTRONICS D3A.P-CV-2G/2M
- 收藏
- 对比
D3A.P-CV-2G/2M
637-D3A.P-CV-2G/2M
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

Enclosure: for HDC connectors; size D3A; for latch; IP65; 21x21mm
1最小包装量--
D3A.P-CV-2G/2M详情
DEGSON ELECTRONICS D3A.P-CV-2G/2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Case
size D3A
Locking system
for latch
Enclosure material
polycarbonate
Insert mounting
21x21mm
Colour
grey
Gross weight
4.78g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
Flammability rating
UL94V-0
D3A.P-CV-2G/2M拓展信息
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS







哦! 它是空的。