DEGSON ELECTRONICS D3A.P-SF-1L-M20
- 收藏
- 对比
D3A.P-SF-1L-M20
637-D3A.P-SF-1L-M20
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

Enclosure: for HDC connectors; size D3A; with latch; straight
1最小包装量--
D3A.P-SF-1L-M20详情
DEGSON ELECTRONICS D3A.P-SF-1L-M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Case
size D3A
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (2 holes)
Locking system
with latch
Spatial orientation
straight
Enclosure material
polycarbonate
Gland thread
M20
Insert mounting
21x21mm
Colour
grey
Gross weight
20.1g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
Flammability rating
UL94V-0
D3A.P-SF-1L-M20拓展信息
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS
DEGSON ELECTRONICS







哦! 它是空的。