Diodes Incorporated 027AW
- 收藏
- 对比
027AW
671-027AW
集成电路(IC)
--
大陆
立即发货

027AW datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
027AW详情
Diodes Incorporated 027AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PI90LV027AWE
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DIODES INC
Package Description
SOP, SOP8,.25
Risk Rank
5.62
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
027AW拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。