Diodes Incorporated N540
- 收藏
- 对比
N540
671-N540
集成电路(IC)
--
大陆
立即发货

N540 datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
N540详情
Diodes Incorporated N540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
WIRE
越来越多的功能
通孔安装
Manufacturer Part Number
N540
Part Life Cycle Code
接触制造商
Ihs Manufacturer
KRL/BANTRY COMPONENTS INC
Package Description
,
Risk Rank
5.68
Manufacturer Series
500
Package Shape
管状包装
附加功能
NON-INDUCTIVE
电阻器类型
固定电阻
Reach合规守则
unknown
工作电压
300 V
N540拓展信息







哦! 它是空的。