Diodes Incorporated U4062B
- 收藏
- 对比
U4062B
671-U4062B
集成电路(IC)
--
大陆
立即发货

U4062B datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
U4062B详情
Diodes Incorporated U4062B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Manufacturer Part Number
U4062B
Package Style
IN-LINE
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.64
Package Description
DIP-18
Ihs Manufacturer
TEMIC SEMICONDUCTORS
Part Life Cycle Code
Transferred
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDIP-T18
资历状况
不合格
消费者集成电路类型
音频调谐器
内置中频放大器
YES
U4062B拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。