090428详情
Eaton 090428重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Degree of protection (NEMA)
1
Colour front ring
Black
Type of lens
High
With front ring
有
0个相似型号
090428拓展信息








哦! 它是空的。