115975 M22-SWD-K11LED-R详情
Eaton 115975 M22-SWD-K11LED-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
11.99 mm
Minimum Cable Diameter (mm)
7.01 mm
Angle
Straight
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip with Strain Relief
系列
Eaton Moeller
组成
Non-Metallic
额定电流
15mA
照明类型
LED
触点配置
1CO
知识产权评级
IP68
115975 M22-SWD-K11LED-R拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。