181041 C22-D-G-K10-P5详情
Eaton 181041 C22-D-G-K10-P5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
本体材质
Plastic
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
工作温度范围
- 25 → +70°C
触点配置
SPST
知识产权评级
IP67, IP69K
0个相似型号
181041 C22-D-G-K10-P5拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。