185163详情
Eaton 185163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
0个相似型号
185163拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。