185184详情
Eaton 185184重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
0个相似型号
185184拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-AK11
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
M22-LEDC230-W
Eaton
216659 - M22-DH-S-X0
Eaton
M22-DDL-WS M22-A
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton








哦! 它是空的。