188044详情
Eaton 188044重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Colour lens
Green
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Material front ring
Metal
Type of lens
Flat
With front ring
有
0个相似型号
188044拓展信息








哦! 它是空的。