216408 - M22S-R30详情
Eaton 216408 - M22S-R30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø) 17.5 mm
Material suitability
Copper
(Ø)
17.5mm
For Use With
M22 Series Modular Push Buttons
系列
Eaton Moeller
配件类型
Adapter Ring Set
0个相似型号
216408 - M22S-R30拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。