231078 M22-XLED60详情
Eaton 231078 M22-XLED60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
OVRHSP3001203Y4
Approvals
cULus
Manufacturer
ABB
RoHS
有
Mounting
Surface
Voltage, Rating
42 → 60V ac/dc
系列
Eaton Moeller
端子类型
Screw
0个相似型号
231078 M22-XLED60拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。