57700-486详情
Eaton 57700-486重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, cUL, UL
Display
LED - 1 Line, Red
Manufacturer
Durant-Eaton
Manufacturer Part Number
57700-486
Memory
EEPROM
Mounting
面板安装
Number of Digits
6
终端
螺丝端子
电源电压
9~30 VDC
输入类型
Encoder, Magnetic, Sinking (NPN), Sourcing (PNP)
重置
前面板
背光
有
通信协议
RS-485
57700-486拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。