注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥125.357467
10
¥118.261762
100
¥111.567701
500
¥105.252546
1000
¥99.294853
78635804 M22-DL-Y M22-A详情
Eaton 78635804 M22-DL-Y M22-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
有
系列
Eaton Moeller
知识产权评级
IP69K
0个相似型号
78635804 M22-DL-Y M22-A拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton







哦! 它是空的。