M22-DDL-GR-X1/X0详情
Eaton M22-DDL-GR-X1/X0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
RoHS
Compliant
Manufacturer Part Number
M22-DDL-GR-X1-X0
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.75
Manufacturer Series
M22
系列
*
ECCN 代码
EAR99
定位的数量
2
颜色
Green, Red
Reach合规守则
compliant
执行器类型
按钮类型
密封
IP67; IP69K
开关类型
按钮开关
开关动作
MOMENTARY
达到SVHC
无SVHC
评级结果
IP65
M22-DDL-GR-X1/X0拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。