M22S-ST-GB1详情
Eaton M22S-ST-GB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Holder
Enclosure
R1
Package
ACS380R1IP20
Manufacturer Part Number
ACS380-040C-09A4-4+K475
Manufacturer
ABB
Mounting
Panel
RoHS
Compliant
最高频率
599 Hz
知识产权评级
IP20
宽度
30 mm
达到SVHC
无SVHC
M22S-ST-GB1拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。