Emerson Aim-Cambridge MDM-25SH011F
- 收藏
- 对比
MDM-25SH011F
465-MDM-25SH011F
集成电路(IC)
--
大陆
立即发货

MICRO 25 F 36" YEL FLOAT
1最小包装量--
MDM-25SH011F详情
Emerson Aim-Cambridge MDM-25SH011F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
Manufacturer Part Number
MDM-25SH011F
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
2.42
ECCN 代码
EAR99
连接器类型
微型连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
MDM-25SH011F拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。