Etron Technology TCE4017019JK005000-27.0M
- 收藏
- 对比
TCE4017019JK005000-27.0M
812-TCE4017019JK005000-27.0M
VCO(压控振荡器)
--
大陆
立即发货

TCE4017019JK005000-27.0M datasheet pdf and VCOs (Voltage Controlled Oscillators) product details from Etron Technology stock available at utmel
1最小包装量--
TCE4017019JK005000-27.0M详情
Etron Technology TCE4017019JK005000-27.0M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8542.39.00.01
Mounting
表面贴装
Package Height
1(Max)
Package Width
2.5
Package Length
3.2
PCB changed
4
Supplier Package
CLLCC
零件状态
Obsolete
引脚数量
4
TCE4017019JK005000-27.0M拓展信息
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。