Etron Technology VLU7029036LK000050-250.0M
- 收藏
- 对比
VLU7029036LK000050-250.0M
812-VLU7029036LK000050-250.0M
VCO(压控振荡器)
--
大陆
立即发货

VLU7029036LK000050-250.0M datasheet pdf and VCOs (Voltage Controlled Oscillators) product details from Etron Technology stock available at utmel
1最小包装量--
VLU7029036LK000050-250.0M详情
Etron Technology VLU7029036LK000050-250.0M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Mounting
表面贴装
Package Height
2.97(Max)
Package Width
5
Package Length
7
PCB changed
6
包装
切割胶带
零件状态
Obsolete
引脚数量
6
VLU7029036LK000050-250.0M拓展信息







哦! 它是空的。