Etron Technology TSA4020-40.0M
- 收藏
- 对比
TSA4020-40.0M
812-TSA4020-40.0M
VCO(压控振荡器)
--
大陆
立即发货

TSA4020-40.0M datasheet pdf and VCOs (Voltage Controlled Oscillators) product details from Etron Technology stock available at utmel
1最小包装量--
TSA4020-40.0M详情
Etron Technology TSA4020-40.0M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
2.65(Max)
Package Width
5
Package Length
7
PCB changed
4
Supplier Package
CLLCC
零件状态
Obsolete
引脚数量
4
TSA4020-40.0M拓展信息
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。