Explore Microelectronics Inc EP9452
- 收藏
- 对比
EP9452
1604-EP9452
专用 IC
--
大陆
立即发货

Consumer Circuit, PQFP128, LQFP-128
1最小包装量--
EP9452详情
Explore Microelectronics Inc EP9452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Package Shape
SQUARE
Package Style
FLATPACK
Package Code
QFP
Package Body Material
PLASTIC/EPOXY
Package Description
QFP,
Ihs Manufacturer
EXPLORE MICROELECTRONICS INC
Part Life Cycle Code
接触制造商
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
消费者集成电路类型
消费电路
EP9452拓展信息
SamHop Microelectronics Corp.
MicroPower Direct LLC
SamHop Microelectronics Corp.
Analog Microelectronic Inc (AME)
Explore Microelectronics Inc
Analog Microelectronic Inc (AME)
Microsemi Corporation
Hangzhou Silan Microelectronics CO LTD
Tri Tech Microelectronics
Novatek Microelectronics Corp







哦! 它是空的。