Explore Microelectronics Inc EP9462M
- 收藏
- 对比
EP9462M
1604-EP9462M
专用 IC
--
大陆
立即发货

Description: Consumer Circuit, PQFP128, LQFP-128
1最小包装量--
EP9462M详情
Explore Microelectronics Inc EP9462M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Part Life Cycle Code
接触制造商
Ihs Manufacturer
EXPLORE MICROELECTRONICS INC
Package Description
LQFP-128
Package Body Material
PLASTIC/EPOXY
Package Code
HQFP
Package Shape
SQUARE
Package Style
FLATPACK, HEAT SINK/SLUG
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
消费者集成电路类型
消费电路
EP9462M拓展信息
South African Micro-Electronic Systems Ltd
Microsemi Corporation
Cybernetic Micro Systems
Universal Microelectronics Co Ltd
Tri Tech Microelectronics
MicroPower Direct LLC
Universal Microelectronics Co Ltd
Universal Microelectronics Co Ltd
Microsemi Corporation
Tri Tech Microelectronics







哦! 它是空的。