5010.228.021详情
FLEx 5010.228.021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG21
Surface protection
Untreated
Material housing
Zinc die-cast
Revolving thread
无
Thread length
10.5
Thread type
Other
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
27
Model
90°-elbow
5010.228.021拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。