5010.327.050详情
FLEx 5010.327.050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
Material housing
Brass
Model
Straight
Nominal diameter
56
One-piece
无
Revolving thread
无
Surface protection
Nickel-plated
Thread connection size
M50 x 1.5
Thread length
14
Thread type
Metric
5010.327.050拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。