ESP13.5-12G详情
FLEx ESP13.5-12G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
12 mm
Minimum Cable Diameter (mm)
6 mm
Angle
Straight
Manufacturer Part Number
ESP13.5-12G
Approvals
CD, VDE
Cable Style
Round
Manufacturer
Adaptaflex, a Division of T &
Grip Type
电缆接线盒
组成
Non-Metallic
知识产权评级
IP68
ESP13.5-12G拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。