FPA28-M25-90B详情
FLEx FPA28-M25-90B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 66
Manufacturer
VPG FOIL RESISTORS
Standards Met
BS EN IEC 61386, CE Compliant, CUL Certified, CULus Certified, EN61373, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant, UL Listed
系列
FPA
螺纹尺寸
M25
完成
Black
知识产权评级
IP66
0个相似型号
FPA28-M25-90B拓展信息
CB7X16
FLEx
FLG250
FLEx
DH120M5
FLEx
DMH-M4X10
FLEx
EB142-166SUP2
FLEx
EB130SUP2
FLEx
EB142CON35
FLEx
REC28
FLEx
FU63-M63-M
FLEx
FPAX42-M40B
FLEx








哦! 它是空的。