FLUKE TLS430详情
FLUKE FLUKE TLS430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
74.25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
5 x Test Leads & 5 x Crocodile Clips having 4 Black and 1 Green Colours
FLUKE TLS430拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。