Fluke Networks DSX-CHA003
- 收藏
- 对比
DSX-CHA003
888-DSX-CHA003
配件
QFN
大陆
立即发货

Test Accessory,Coaxial Cable Adapter, Fluke DSX 5000/8000 CableAnalyzers, DSX CableAnalyzer
1最小包装量--
DSX-CHA003详情
Fluke Networks DSX-CHA003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
200
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
For Use With
Fluke DSX 5000/8000 CableAnalyzers
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
60(%)
负载电容
15(pF)
配件类型
Coaxial Cable Adapter
DSX-CHA003拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。