Fluke Networks FI-500TP-APC
- 收藏
- 对比
FI-500TP-APC
888-FI-500TP-APC
配件
QFN
大陆
立即发货

Fluke Networks FI-500TP-APC FI-500TP-APC Adapter APC-measuring tips set 1 pc(s)
1最小包装量--
FI-500TP-APC详情
Fluke Networks FI-500TP-APC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
14.7456
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
Compatible with
福禄克网络
Calibrated to
Manufacturers standards (no certificate)
For Use With
FI-500 FiberInspector Micro
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Probe Tip Set
FI-500TP-APC拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。