MC33742PEG详情
Freescale MC33742PEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-SOIC (0.295, 7.50mm Width)
供应商器件包装
28-SOIC
Package
Bulk
厂商
飞思卡尔半导体
Product Status
活跃
系列
-
应用
汽车
电压 - 供电
5.5V ~ 18V
界面
SPI 串行
MC33742PEG拓展信息
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。