MC33978EK详情
Freescale MC33978EK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-SSOP (0.295, 7.50mm Width) Exposed Pad
供应商器件包装
32-SOIC-EP
Package
Bulk
Base Product Number
MC339
厂商
飞思卡尔半导体
Product Status
活跃
系列
-
应用
多开关检测
电压 - 供电
3V ~ 5.25V
界面
SPI
MC33978EK拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。