MCZ33797EKR2详情
Freescale MCZ33797EKR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-BSSOP (0.295, 7.50mm Width)
供应商器件包装
32-SOIC
Package
Bulk
厂商
飞思卡尔半导体
Product Status
Obsolete
系列
-
应用
Driver
电压 - 供电
4.75V ~ 5.25V
界面
SPI
MCZ33797EKR2拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale
Freescale
Freescale
Freescale








哦! 它是空的。