MCZ33903BD5EK详情
Freescale MCZ33903BD5EK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-SSOP (0.295, 7.50mm Width) Exposed Pad
供应商器件包装
32-SSOP-EP
Package
Bulk
厂商
飞思卡尔半导体
Product Status
Obsolete
系列
-
应用
系统基础芯片
电压 - 供电
5.5V ~ 28V
界面
CAN, LIN
MCZ33903BD5EK拓展信息
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。